EN
  • EN
  • DE

SSM2380CBZ-REEL

Part No SSM2380CBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD 2X2W STER D 16WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 3.2W x 2 at 4Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-WLCSP
Manufacturer Package 16-UFBGA, WLCSP
Family Part Number SSM2380
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 712319-SSM2380CBZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2380CBZ-REEL CAD Model

Description

Introducing the SSM2380CBZ-REEL from Analog Devices Inc.

The SSM2380CBZ-REEL is a state-of-the-art audio amplifier that offers a perfect blend of efficiency and performance for a wide range of audio applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this audio amplifier is designed to deliver exceptional sound quality with minimal power consumption.

Key Features

  • Class-D Amplifier: The SSM2380CBZ-REEL operates as a Class-D amplifier, ensuring high efficiency and reduced heat generation. This makes it ideal for portable applications where battery life and thermal management are critical.
  • Output Power: Capable of delivering 2 x 1.5W into 8 Ω loads or 2 x 2W into 4 Ω loads, this amplifier can power a range of speakers with clarity and strength.
  • Supply Voltage: It operates over a wide supply voltage range from 2.5 V to 5.5 V, providing design flexibility for various power supply scenarios.
  • High-Efficiency: With its high-efficiency output, the SSM2380CBZ-REEL minimizes power loss and extends battery life in portable devices.
  • Pop & Click Suppression: The device includes a pop & click suppression circuit that reduces noise during turn-on and turn-off events, ensuring a smooth audio experience.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to excessive heat.

Applications

The SSM2380CBZ-REEL is versatile and can be used in various audio applications, including:

  • Mobile Phones
  • Tablet Devices
  • Portable Media Players
  • Personal Computers
  • Portable Gaming Systems

Package and Availability

Presented in a compact 9-ball, 1.5 mm x 1.5 mm WLCSP (Wafer Level Chip Scale Package), the SSM2380CBZ-REEL is designed for space-constrained applications. Its reel packaging facilitates efficient integration into automated manufacturing processes, making it a convenient choice for high-volume production.

With its impressive combination of power, efficiency, and size, the SSM2380CBZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to enhance the audio performance of their next-generation consumer electronics.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6729 $50.7851
46+ $2.1932 $100.8872
71+ $2.1247 $150.8537
98+ $2.0561 $201.4978
126+ $1.9876 $250.4376
169+ $1.7820 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess