EN
  • EN
  • DE

SSM2210

Part No SSM2210
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Audio Dual Natched NPN transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Win Source Part Number 192844-SSM2210
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2210 CAD Model

Description

The SSM2210 is a high-performance audio dual matched NPN transistor from Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed specifically for low-noise, high-speed amplification applications, making it an excellent choice for professional audio equipment, instrumentation, and other high-fidelity sound systems.

Key Features

  • Ultra-Low Noise Performance: The SSM2210 boasts a remarkable noise figure, making it ideal for applications where signal integrity is paramount.
  • Excellent Matching Characteristics: The dual transistors are matched for both current gain and base-emitter voltage, which minimizes distortion and improves overall performance.
  • High Gain Bandwidth Product: With its high transition frequency, the SSM2210 can handle a wide range of frequencies without compromising the quality of the signal.
  • Thermal Tracking: Changes in temperature do not significantly affect the matching characteristics due to the excellent thermal tracking of the device.

Applications

  • Professional Audio Equipment
  • Microphone Preamplifiers
  • Phono Preamplifiers
  • Audio Mixing Consoles
  • Instrumentation

Product Specifications

Parameter Value
Transistor Type Dual NPN
Collector-Emitter Voltage 36 V
Collector Current 20 mA
Power Dissipation 500 mW
Transition Frequency 200 MHz

With its exceptional sound quality, reliability, and flexibility, the SSM2210 from Analog Devices Inc. stands out as a top choice for professionals seeking the best in audio amplification. Whether it's for studio recording, live sound, or precision instrumentation, the SSM2210 delivers unparalleled performance where it matters most.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess