EN
  • EN
  • DE

SSM2167-1RMZ

Part No SSM2167-1RMZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Audio Amp Microphone 1-CH Mono Class-AB 10-Pin MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758972-SSM2167-1RMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SSM2167
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SSM2167-1RMZ CAD Model

Description

SSM2167-1RMZ Microphone Preamplifier from Analog Devices Inc.

The SSM2167-1RMZ is a compact and versatile microphone preamplifier chip designed by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is tailored for voice and audio processing applications where size and power efficiency are of utmost importance.

With its low voltage and low noise operations, the SSM2167-1RMZ stands out as an ideal solution for portable electronic devices. The chip features a variable compression ratio, adjustable noise gate, and a fixed 2:1 compression ratio, providing excellent flexibility for different audio processing needs. This makes it perfect for use in environments with varying noise levels, ensuring clear and consistent audio capture.

The SSM2167-1RMZ is housed in a compact 10-lead MSOP (Mini Small Outline Package), which allows for minimal footprint on PCBs (Printed Circuit Boards), making it a great choice for space-constrained applications such as mobile phones, tablets, and other personal electronic devices.

Key features of the SSM2167-1RMZ include:

  • Low voltage operation (2.7 V to 5.5 V), which is compatible with most portable device power requirements.
  • Adjustable preamplifier gain, which enables customization for different microphone sensitivities and input levels.
  • Low noise preamplifier with a noise gate, ensuring that the audio signal is clean and free of unwanted background noise.
  • On-chip voltage regulator, which contributes to the chip's robust performance by providing consistent power supply rejection.

The device also boasts an automatic level control that simplifies the task of volume management, making it easier for designers to maintain consistent audio output levels without manual intervention. This feature is particularly useful in applications such as hands-free communication systems and voice recorders.

Overall, the SSM2167-1RMZ from Analog Devices Inc. is a powerful and efficient solution for any application requiring a high-quality, low-power microphone preamplifier. Its integration of multiple features within a single chip simplifies design, reduces component count, and accelerates time-to-market for product developers.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess