EN
  • EN
  • DE

SSM2164

Part No SSM2164
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Low Cost Quad Voltage Controlled Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1259423-SSM2164
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2164 CAD Model

Description

Product Overview: SSM2164 from Analog Devices Inc.

The SSM2164 from Analog Devices Inc. is a versatile and high-performance quad voltage controlled amplifier (VCA) integrated circuit designed for precision audio applications. This compact and powerful chip is ideal for a wide range of uses, including dynamic range processors, mixers, and audio level control. The SSM2164 provides excellent linearity, low noise, and low distortion, ensuring high-fidelity audio reproduction and reliable performance.

Key Features

  • Quad Voltage Controlled Amplifiers: The SSM2164 contains four independent VCAs in a single package, providing a compact solution for multi-channel audio applications.
  • Excellent Linearity: With superb linear control characteristics, the SSM2164 ensures accurate processing of audio signals.
  • Low Noise and Distortion: The device boasts a low noise floor and minimal distortion, preserving the integrity of the audio signal throughout the signal chain.
  • Wide Dynamic Range: A large dynamic range allows the SSM2164 to handle a broad spectrum of audio levels without degradation of sound quality.
  • Low Control Voltage Sensitivity: The VCA's performance remains stable and consistent despite variations in control voltage, providing reliable and predictable operation.
  • Single-Supply Operation: The device can operate from a single power supply, simplifying circuit design and power management.

Applications

  • Audio Mixers
  • Compressors and Limiters
  • Dynamic Processors for Studio and Live Sound
  • Automated Faders and Level Control Systems
  • Surround Sound Systems
  • Keyboards and Synthesizers

With its high-quality performance and flexibility, the SSM2164 from Analog Devices Inc. is the go-to choice for professionals and enthusiasts seeking a reliable and efficient solution for advanced audio processing. Whether you're designing a sophisticated studio mixer, a high-end compressor, or an innovative synthesizer, the SSM2164 provides the functionality and performance necessary to achieve exceptional audio results.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website to ensure your design incorporates the SSM2164 with the utmost confidence and precision.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess