EN
  • EN
  • DE

SSM2160SZ

Part No SSM2160SZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC BALANCE/VOL CTRL DGITL 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Volume Control
Applications Audio Systems
Number of Channels 6
Supply Voltage - Operating 10 V to 20 V, ±5 V to 10 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications -127dB, +31dB
Case / Package 24-SOIC
Win Source Part Number 132484-SSM2160SZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2160SZ CAD Model

Description

Introducing the SSM2160SZ

The SSM2160SZ is a cutting-edge audio control integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. Built for precision audio applications, this chip offers a comprehensive solution for volume and balance control, making it an ideal component for high-quality audio systems.

Key Features

  • Dual-Channel Operation: The SSM2160SZ operates on two channels, enabling it to handle stereo audio signals with ease. This makes it perfect for applications that require synchronized volume and balance adjustments across multiple audio paths.
  • High Precision: Engineered for accuracy, the SSM2160SZ provides precise control over audio levels, ensuring that the sound output maintains the highest fidelity.
  • Low Noise: With its low-noise design, this IC minimizes unwanted background noise, preserving the clarity and quality of the audio signal.
  • Flexible Control Interface: The device can be controlled via digital or analog inputs, offering versatility in integration with various system designs.

Applications

The SSM2160SZ is suitable for a wide range of audio applications. Its performance and reliability make it an excellent choice for professional audio equipment, high-end consumer audio systems, mixing consoles, and any other application that demands superior sound control.

Technical Specifications

Parameter Value
Channels 2 (Stereo)
Control Interface Analog, Digital
Noise Level Low
Package SOP (Small Outline Package)

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the SSM2160SZ is no exception. It is designed to meet stringent quality standards, ensuring long-term reliability and performance in your audio system.

You May Also Be Interested in

ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Texas Instruments
Lowest to $3.8651

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9545 $71.8180
8+ $14.7320 $117.8560
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3506 $293.7132
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess