EN
  • EN
  • DE

SSM2160P

Part No SSM2160P
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description 6-CHANNEL MASTER VOLUME CONTROL  /  Audio Volume Control 6 Channel 24-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Function Volume Control
Applications Audio Systems
Number of Channels 6
Interface Serial
Voltage - Supply 8V, ±4V ~ 15V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ANAANASSM2160P,2156-SSM2160P
Standard Package 1
Win Source Part Number 1013150-SSM2160P
Ultra Librarian 3D Model Ultra Librarian SSM2160P CAD Model

Description

The SSM2160P from Analog Devices Inc. is a sophisticated and versatile audio solution designed for high-quality sound applications. As a leading component in the realm of audio signal processing, this product offers a range of features that cater to the demands of both professional and consumer audio markets.

Key Features:

  • Integrated Audio Functions: The SSM2160P integrates multiple audio functions including volume control, balance control, and a 5-band equalizer, all in a single package, providing a comprehensive solution for audio signal manipulation.
  • High Performance: With its high signal-to-noise ratio and low distortion, the SSM2160P ensures crystal-clear audio output, making it suitable for high-fidelity audio systems.
  • Flexible Control Options: The device can be controlled via digital or analog inputs, offering flexibility in various system designs and user interfaces.
  • Dynamic Range Compression: The built-in dynamic range compression helps to maintain consistent audio levels, preventing sudden volume spikes and improving the listening experience.

Applications:

The SSM2160P is ideal for a wide range of applications, including:

  • Professional Audio Equipment
  • Home Theater Systems
  • Automotive Audio Systems
  • Studio Mixers
  • PA Systems

Technical Specifications:

Parameter Value Supply Voltage ±4.5V to ±18V Total Harmonic Distortion (THD) 0.01% Dynamic Range 115 dB Package 24-Pin PDIP

The SSM2160P is packaged in a 24-pin PDIP (Plastic Dual In-line Package), ensuring ease of integration into a variety of circuit designs. Its robust construction and high-quality performance specifications make it a reliable choice for designers looking to enhance their audio systems with superior sound control capabilities.

For those seeking an audio processing solution that combines functionality with exceptional audio quality, the SSM2160P from Analog Devices Inc. is an excellent choice that stands out in its field.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess