The SSM2143SZ is a state-of-the-art audio differential line driver designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to convert a single-ended input to a balanced output pair, effectively reducing noise and electromagnetic interference which is crucial for professional audio applications.
Key Features
- High-Quality Audio Performance: The SSM2143SZ delivers exceptional audio quality with low distortion and noise, ensuring pristine signal integrity for the most demanding audio systems.
- Improved System Robustness: By providing a balanced output, the device enhances system robustness against external noise and crosstalk, which is particularly beneficial in long cable runs.
- Flexible Power Supply: The device operates over a wide supply voltage range, accommodating various application requirements and simplifying power management in mixed-voltage systems.
- Compact Design: Housed in a small package, the SSM2143SZ is ideal for space-constrained applications without compromising on performance.
Applications
The SSM2143SZ is versatile and can be used in a broad range of applications, including:
- Professional Audio Equipment
- Broadcast Equipment
- Studio Mixers
- Audio Interfaces
- Active Microphones
- Industrial Process Control
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±4.5V to ±18V |
| Output Offset Voltage |
Typically ±2mV |
| Total Harmonic Distortion + Noise |
0.0015% (Typical) |
| Package |
8-Lead SOIC |
With its robust design and superior audio performance, the SSM2143SZ from Analog Devices Inc. is an excellent choice for audio professionals seeking reliability and quality in their signal processing chain.