EN
  • EN
  • DE

SSM2134P

Part No SSM2134P
Manufacturer Analog Devices Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096253-SSM2134P
Categories OEM Parts( S )
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM2134P CAD Model

Description

Product Overview: SSM2134P from Analog Devices Inc.

The SSM2134P is a high-performance audio operational amplifier designed by the renowned manufacturer Analog Devices Inc. This precision device is specifically engineered to cater to the demanding requirements of professional audio applications, delivering exceptional sound quality with low distortion and noise levels.

Key Features

  • Low Distortion: The SSM2134P boasts an extremely low total harmonic distortion (THD) plus noise figure, making it ideal for high-fidelity audio systems.
  • Low Noise: With a design focused on minimizing noise, this op-amp ensures a clear and crisp audio output, preserving the integrity of the original signal.
  • High Output Drive Capability: This device can drive 600-ohm loads, which is typical in professional audio equipment, without compromising performance.
  • Wide Supply Range: The SSM2134P operates over a wide supply voltage range, accommodating various types of audio equipment and applications.
  • Pin Compatibility: It offers pin compatibility with standard op-amp sockets, facilitating easy upgrades for audio systems requiring higher performance components.

Applications

The SSM2134P is versatile and can be used in a range of audio applications, including:

  • Mixing Consoles
  • Studio Monitors
  • Professional Microphone Preamplifiers
  • Audio Processing Equipment
  • High-Quality Audio Amplifiers

Technical Specifications

Parameter Value
Supply Voltage (±V) Up to ±18V
Input Offset Voltage Typically 1 mV
Input Bias Current Typically 500 nA
Slew Rate Typically 13 V/µs
Gain Bandwidth Product 8 MHz

With its superior audio performance and reliability, the SSM2134P from Analog Devices Inc. stands out as a top choice for professionals seeking the best in audio op-amp technology.

You May Also Be Interested in

Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Shikues
Lowest to $0.0318
Shikues
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess