EN
  • EN
  • DE

SSM2019BRWZ

Part No SSM2019BRWZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO MONO AB 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Features Differential Inputs
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Dimension 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1102276-SSM2019BRWZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2019BRWZ CAD Model

Description

The SSM2019BRWZ from Analog Devices Inc. is an advanced audio preamplifier designed to provide a pristine audio amplification solution for professional and high-fidelity audio systems. This state-of-the-art component is part of Analog Devices' portfolio of high-performance integrated circuits dedicated to audio processing and enhancement.

Key Features:

  • Self-Contained Audio Preamplifier: The SSM2019BRWZ is a complete microphone preamplifier on a single chip, simplifying the design and integration process for audio equipment manufacturers.
  • Adjustable Gain Settings: It offers flexible gain settings, which can be easily configured to match the requirements of various microphone types and recording situations.
  • Low Noise Performance: With its low noise characteristics, the SSM2019BRWZ ensures that the audio signal is amplified with minimal added noise, preserving the original sound quality.
  • High Headroom: The device has a large dynamic range, providing ample headroom for a wide range of input signal levels without distortion.
  • Phantom Power Capability: It supports industry-standard 48V phantom power for condenser microphones, making it a versatile choice for different microphone technologies.

Applications:

The SSM2019BRWZ is ideal for a variety of applications where high-quality audio amplification is required, including:

  • Professional Audio Mixing Consoles
  • Studio Microphone Preamplifiers
  • Broadcast Equipment
  • Audio Interfaces and Sound Cards

Technical Specifications:

Parameter Value
Supply Voltage ±4 V to ±18 V
Input Noise 0.8 nV/√Hz, max
Gain Range 0 dB to >60 dB
THD+N 0.001% at 1 kHz
Package 16-Lead SOIC

The SSM2019BRWZ integrates seamlessly into a wide array of audio processing chains, offering unmatched audio performance for professionals who demand the best in sound quality.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess