Introducing the SSM2019BRNZRL Microphone Preamplifier from Analog Devices Inc.
The SSM2019BRNZRL is a state-of-the-art microphone preamplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative product is engineered to cater to the needs of professional audio equipment, offering superior sound quality and reliability.
Key Features:
- Self-Contained Audio Preamplifier: The SSM2019BRNZRL is an all-in-one solution, integrating a preamplifier with input buffer and output driver, making it an ideal choice for a range of audio applications.
- Low Noise and Distortion: It boasts an exceptional signal-to-noise ratio and low total harmonic distortion, ensuring a clean and transparent audio signal.
- Adjustable Gain: The preamplifier offers adjustable gain settings, allowing users to tailor the amplification to their specific needs, whether for studio recording or live sound reinforcement.
- Phantom Power Capability: The SSM2019BRNZRL is capable of operating with standard 48 V phantom power, commonly used in professional audio environments.
- Robust Design: Housed in a rugged package, this product is designed to withstand the rigors of both studio and field use.
Applications:
The versatility of the SSM2019BRNZRL makes it suitable for a wide array of applications, including:
- Professional Audio Mixing Consoles
- Studio Microphone Preamplifiers
- Broadcast Equipment
- Sound Reinforcement Systems
Technical Specifications:
The SSM2019BRNZRL operates over a wide supply voltage range and is available in a compact, surface-mount package. Its technical specifications include:
- Supply Voltage Range: ±4 V to ±18 V
- Input Noise: 0.8 nV/√Hz at 1 kHz
- THD + Noise: 0.001% at 1 kHz
- Gain Range: 0 dB to 60 dB
With its robust design and superior performance, the SSM2019BRNZRL from Analog Devices Inc. is the perfect choice for professionals seeking a high-quality, reliable audio preamplification solution.