EN
  • EN
  • DE

ADA4960-1ACPZ-R2

Part No ADA4960-1ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 5 GHz, Low Distortion ADC Driver/Line Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1139519-ADA4960-1ACPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4960-1
Introduction Date December 16, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4960-1ACPZ-R2 CAD Model

Description

Analog Devices ADA4960-1ACPZ-R2 High-Speed Differential Amplifier

The ADA4960-1ACPZ-R2 is a cutting-edge high-speed differential amplifier designed by Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This amplifier is specifically engineered to deliver exceptional performance for a wide range of applications, including advanced communication systems, high-speed data acquisition, and signal processing tasks that require high bandwidth and linearity.

With its ultra-low distortion and noise characteristics, the ADA4960-1ACPZ-R2 is an ideal choice for driving high-performance analog-to-digital converters (ADCs) in demanding applications. It operates within a frequency range that ensures excellent dynamic performance, making it suitable for direct RF down-conversion architectures in wireless receivers and other high-frequency signal chains.

Key Features of ADA4960-1ACPZ-R2:

  • High Bandwidth: This amplifier offers a high bandwidth, enabling it to handle high-speed signals with ease, which is crucial for maintaining signal integrity in fast data transfer scenarios.
  • Low Distortion: The ADA4960-1ACPZ-R2 boasts low harmonic distortion, ensuring that the signal quality is preserved even under strenuous conditions, which is particularly important in high-fidelity applications.
  • Low Noise: It has an exceptionally low noise figure, making it suitable for applications where signal clarity and precision are paramount.
  • Flexibility: The device is designed to work with a variety of supply voltages and has an adjustable output voltage range, providing designers with the flexibility to use it in different circuit configurations.
  • Power Efficiency: Despite its high performance, the ADA4960-1ACPZ-R2 is power-efficient, which is critical for portable and battery-powered applications where energy consumption is a concern.

The ADA4960-1ACPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a versatile choice for both commercial and industrial environments.

Whether you are designing a high-speed communication interface, a precision instrumentation system, or a sophisticated radar platform, the ADA4960-1ACPZ-R2 from Analog Devices Inc. offers the performance and reliability you need to achieve your design objectives.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess