EN
  • EN
  • DE

SDC1742-412B

Part No SDC1742-412B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONVERTER 12BIT 32DIP / R/D Converter 12 b Parallel 32-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Type R/D Converter
Number of Channels 3
Resolution (Bits) 12 b
Data Interface Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-DIP (0.900", 22.90mm)
Supplier Device Package 32-DIP
Base Product Number SDC1742
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names ANAANASDC1742-412B,SDC1742412B-ND,SDC1742412B,2156-SDC1742-412B
Standard Package 1
Win Source Part Number 1092067-SDC1742-412B
Ultra Librarian 3D Model Ultra Librarian SDC1742-412B CAD Model

Description

Product Overview: SDC1742-412B by Analog Devices Inc.

The SDC1742-412B is a precision integrated circuit from the renowned manufacturer Analog Devices Inc., designed to cater to the needs of complex and high-performance electronic systems. This product is an ideal choice for engineers and designers looking for reliable solutions in signal processing applications.

Key Features

  • High Precision: The SDC1742-412B is built for accuracy, ensuring that the signals are processed with minimal error, making it suitable for critical applications where precision is paramount.
  • Stability: Analog Devices Inc. is known for its stable products, and the SDC1742-412B is no exception. It maintains its performance over a wide range of temperatures and operating conditions.
  • Integration: The device integrates multiple functions, which helps in reducing the need for additional components, thereby saving space and cost in circuit designs.
  • Low Power Consumption: It is designed to be energy-efficient, which makes it an excellent choice for portable and battery-powered devices.

Applications

The SDC1742-412B is versatile and can be used in various applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Communication infrastructure
  • Automotive electronics
  • Aerospace and defense equipment

Technical Specifications

Below are some of the technical specifications of the SDC1742-412B:

  • Supply Voltage: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Specified by manufacturer
  • Interface: Specified by manufacturer

For detailed specifications and application notes, customers should refer to the official datasheet and product documentation provided by Analog Devices Inc.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The SDC1742-412B undergoes rigorous testing to ensure it meets the industry standards for reliability and performance, assuring users of its dependability in their applications.

To learn more about the SDC1742-412B or to place an order, customers are encouraged to contact Analog Devices Inc. or an authorized distributor. With its blend of performance, precision, and reliability, the SDC1742-412B stands out as a superior choice for your electronic design requirements.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess