EN
  • EN
  • DE

SDC1740-411

Part No SDC1740-411
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONV SYNCHRO-DGTL 14B 32-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type S/D Converter
Resolution (Bits) 14 b
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Supply Voltage - Operating ±15 V, 5 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 32-DIP
Win Source Part Number 143926-SDC1740-411
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDC1740-411 CAD Model

Description

Product Overview: SDC1740-411 by Analog Devices Inc.

The SDC1740-411 is a high-performance, precision data converter product from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This device is part of a family of products that are designed to meet the rigorous demands of industrial, medical, and communication applications.

Key Features

  • High Precision: The SDC1740-411 is built for applications that require high accuracy and stability. It delivers exceptional performance in terms of linearity and noise levels, ensuring reliable and precise data conversion.
  • Wide Input Range: This product is capable of handling a broad range of input signals, making it versatile for various use cases and allowing for integration into multiple system designs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the SDC1740-411 maintains a balance between performance and power efficiency, which is critical for battery-operated devices.
  • Durability: Analog Devices Inc. products are known for their robustness, and the SDC1740-411 is no exception. It is designed to withstand harsh environmental conditions, ensuring long-term reliability.

Applications

The versatility of the SDC1740-411 makes it suitable for a wide array of applications, including:

  • Industrial automation and process control
  • Precision instrumentation
  • Medical equipment such as imaging and patient monitoring systems
  • Communication infrastructure

Technical Specifications

The SDC1740-411 boasts technical specifications that cater to stringent requirements:

  • Resolution: Details on the specific resolution provided by the device
  • Sampling Rate: Information on the maximum sampling rate supported
  • Interface Type: Description of the digital interface for communication with microcontrollers or processors
  • Operating Temperature Range: Specification of the temperature range within which the device is guaranteed to operate

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess