EN
  • EN
  • DE

AD9279BBCZ

Part No AD9279BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT 80MSPS 144CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type AAF, ADC, Demodulator, LNA, VGA
Resolution (Bits) 12 b
Sampling Rate 80M
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.7 V to 1.9 V, 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-CSPBGA (10x10)
Win Source Part Number 077331-AD9279BBCZ
Family Name AD9279
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin Singapore
Halogen Free Unknown
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9279BBCZ CAD Model

Description

The AD9279BBCZ from Analog Devices Inc. integrates eight channels of a low noise amplifier (LNA), a variable gain amplifier (VGA), an anti-aliasing filter (AAF), and a 12-bit, 10 MSPS to 80 MSPS analog-to-digital converter (ADC) along with an I/Q demodulator for continuous wave (CW) Doppler processing. This multifunctional device is specifically designed for medical ultrasound applications, but its versatility allows for its use in a variety of signal processing applications.

Key Features:

  • Integrated Octal Channels: The AD9279BBCZ features eight channels, each with an LNA, VGA, AAF, and ADC, reducing the need for external components and simplifying design.
  • High Performance: The device offers a high level of integration and performance, with a 12-bit ADC resolution and sampling rates ranging from 10 MSPS to 80 MSPS, ensuring precise and fast data conversion.
  • CW I/Q Demodulation: Equipped with an I/Q demodulator for CW Doppler processing, the AD9279BBCZ is ideal for medical ultrasound imaging, providing high-quality Doppler audio signals.
  • Low Noise Amplifier: The LNA provides a low-noise figure which is critical for high-sensitivity applications, ensuring clear signal acquisition.
  • Programmable Gain: The VGA offers a programmable gain range, allowing for flexible signal amplification to match the requirements of various applications.
  • Integrated AAF: The on-chip AAF limits the bandwidth of the input signal to prevent aliasing, ensuring signal integrity before digitization.
  • Power Efficiency: This device is designed with power efficiency in mind, making it suitable for portable applications where power consumption is a concern.

Applications:

  • Medical Ultrasound Imaging Systems
  • Portable and Handheld Medical Imaging Devices
  • Advanced Signal Processing Systems

The AD9279BBCZ is available in a compact CSP-BGA package, making it an excellent choice for space-constrained applications. Its high level of integration, combined with its exceptional performance, makes it a go-to solution for designers looking to enhance their ultrasound systems with state-of-the-art technology from Analog Devices Inc.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.8779 $108.8779
2+ $105.3657 $210.7314
3+ $101.8536 $305.5608
4+ $91.3170 $365.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess