EN
  • EN
  • DE

REF196GSZ-REEL

Part No REF196GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 30mA
Tolerance ±0.3%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Voltage - Input 3.5 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 109550-REF196GSZ-REEL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Signal Processing, Sensing & Instrumentation, Alternative Energy, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian REF196GSZ-REEL CAD Model

Description

Product Overview: REF196GSZ-REEL from Analog Devices Inc.

The REF196GSZ-REEL is a precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular product is part of Analog Devices' REF19x series of voltage references, designed to offer a stable and precise reference voltage for various applications, including data acquisition systems, analog-to-digital converters, and general-purpose instrumentation.

Featuring a low dropout voltage and a low temperature coefficient, the REF196GSZ-REEL is engineered to maintain a consistent output even under varying supply voltages and temperatures. This makes it an ideal choice for systems that demand high stability and accuracy over a broad range of operating conditions.

Key Features:

  • Precision Voltage: The REF196GSZ-REEL provides a fixed output voltage of 5V, with an initial accuracy of ±0.1%.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10 ppm/°C, users can rely on a stable output across a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, ensuring performance even when the supply voltage is close to the output voltage.
  • Wide Operating Range: It is designed to function optimally with a supply voltage range from 7V to 18V, accommodating various power supply configurations.
  • High Output Current: Capable of sourcing up to 10 mA of output current, it can drive heavy loads when necessary.
  • Package and Availability: The REF196GSZ-REEL comes in a compact SOIC-8 package and is available in tape and reel form, facilitating easy integration into automated manufacturing processes.

Applications:

The REF196GSZ-REEL is versatile and can be used in a wide array of applications, including:

  • Precision data systems
  • High-resolution analog-to-digital converters
  • Battery-powered equipment
  • Industrial control systems
  • Portable medical devices

With its combination of precision, stability, and flexibility, the REF196GSZ-REEL from Analog Devices Inc. is a reliable choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6268 $50.6412
22+ $4.6169 $101.5718
34+ $4.4726 $152.0684
47+ $4.3283 $203.4301
60+ $4.1840 $251.0400
80+ $3.7512 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,640 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess