EN
  • EN
  • DE

REF194GS-REEL7

Part No REF194GS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.22% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF19
Package Tape & Reel
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.5V
Current - Output 30 mA
Tolerance ±0.22%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 45µVp-p
Voltage - Input 4.75V ~ 15V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF194
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659597-REF194GS-REEL7
Ultra Librarian 3D Model Ultra Librarian REF194GS-REEL7 CAD Model

Description

Product Overview: REF194GS-REEL7

The REF194GS-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader known for its high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This voltage reference is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems.

Key Features

  • Precision Voltage: The REF194GS-REEL7 provides a fixed output voltage of 4.096V with an impressive initial accuracy. This precise voltage is essential for maintaining the performance and reliability of sensitive electronic circuits.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, which ensures minimal voltage variation over a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Low Dropout Voltage: It operates with a low dropout voltage, which means it can maintain its output voltage accurately even when the supply voltage is very close to the output voltage. This feature is particularly important for battery-operated devices.
  • Wide Supply Range: The REF194GS-REEL7 can accommodate a broad supply voltage range, offering design flexibility for systems with different power supply requirements.
  • Stable with Capacitive Loads: The voltage reference is designed to be stable with capacitive loads, which is crucial for maintaining output voltage stability in the presence of dynamic loads.

Applications

  • Data Acquisition Systems
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Battery-Powered Devices

The REF194GS-REEL7 is supplied in a surface-mount package and is part of the REEL7 tape-and-reel packaging option, which facilitates automated assembly processes for high-volume production. Its robust design and consistent performance make it an excellent choice for engineers and designers looking for a reliable voltage reference solution. With its combination of precision, stability, and flexibility, the REF194GS-REEL7 is a valuable component for ensuring the accuracy and integrity of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5078 $52.0624
19+ $5.3398 $101.4562
29+ $5.1729 $150.0141
40+ $5.0060 $200.2400
52+ $4.8392 $251.6384
70+ $4.3386 $303.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess