EN
  • EN
  • DE

REF192GPZ

Part No REF192GPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Micropower, Low Dropout Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series REF19
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 30mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Voltage - Input 3 V ~ 15 V
Operating Supply Current 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1242266-REF192GPZ
Manufacturer Homepage www.analog.com
Family Name REF192
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF192GPZ CAD Model

Description

The REF192GPZ is a precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device offers a stable and accurate reference voltage, making it an ideal choice for precision data conversion in a wide range of applications, from industrial to medical, automotive, and communication systems.

Key Features

  • Reference Voltage: The REF192GPZ provides a 2.5V output voltage with an impressive level of accuracy and stability.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, ensuring minimal deviation in reference voltage over a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered applications where supply voltage may vary.
  • High Output Current: This voltage reference can supply a high output current, accommodating a broad array of loads and operational conditions.
  • Wide Operating Range: The REF192GPZ is designed to function over a wide range of supply voltages, enhancing its versatility in different system designs.
  • Trimming and Calibration: It features the ability for external trimming and calibration, which allows for customization and fine-tuning to meet specific application requirements.

Applications

The REF192GPZ is suited for various applications where a stable reference voltage is critical. Its uses include:

  • High-resolution analog-to-digital converters (ADCs)
  • Precision instrumentation
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Package and Quality

The REF192GPZ is available in an 8-lead PDIP package, ensuring ease of integration into various circuit designs. Analog Devices Inc. is committed to maintaining high-quality standards, and this product is no exception. It is designed to meet rigorous performance criteria and is subjected to extensive testing to ensure reliability and consistency.

For engineers and designers looking for a reliable voltage reference with high precision, the REF192GPZ from Analog Devices Inc. represents a robust solution that can enhance the accuracy and stability of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6786 $54.7144
9+ $11.2234 $101.0106
14+ $10.8727 $152.2178
20+ $10.5220 $210.4400
25+ $10.1712 $254.2800
33+ $9.1191 $300.9303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess