EN
  • EN
  • DE

REF192FSZ-REEL

Part No REF192FSZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.2% 8-SOIC
Manufacturer Analog Devices Inc.
Series REF19
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name REF192
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number REF192FSZ-REELCT, REF192FSZ-REEL-ND, REF192FSZ-REELTR, REF192FSZ-REELDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931925-REF192FSZ-REEL
Ultra Librarian 3D Model Ultra Librarian REF192FSZ-REEL CAD Model

Description

Product Overview: REF192FSZ-REEL

The REF192FSZ-REEL is a precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is a part of the REF19x series, which is renowned for its high accuracy, low power consumption, and stable output voltage over a wide range of temperatures and load conditions.

Key Features and Benefits

  • Output Voltage: The REF192FSZ-REEL offers a stable and precise 2.5V output voltage, which is essential for accurate analog-to-digital conversion in critical applications.
  • Low Power Consumption: With a quiescent current of typically 45 µA, this voltage reference is designed for battery-powered and energy-sensitive applications, ensuring minimal power drain.
  • High Accuracy: It boasts an initial accuracy of ±0.15% (max) and a low temperature coefficient, making it reliable for precision measurement and control systems.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -40°C to +85°C, suitable for diverse environments and conditions.
  • Low Dropout Voltage: The REF192FSZ-REEL can maintain its output voltage with minimal headroom above the output, allowing operation with a low supply voltage.
  • Stable with Capacitive Loads: This voltage reference can drive capacitive loads up to 10 µF, offering flexibility in a variety of design configurations.
  • Package and Reel: The component is available in an 8-lead SOIC package and supplied in a reel, facilitating automated assembly processes and volume production.

Applications

The REF192FSZ-REEL is ideal for high-precision applications requiring an accurate reference voltage. It is commonly used in:

  • Portable, battery-operated equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Instrumentation

In summary, the REF192FSZ-REEL from Analog Devices Inc. is a high-quality, stable, and accurate voltage reference that meets the demands of various applications where precision is paramount. Its low power consumption and robust performance make it an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1598 $50.1186
18+ $5.8747 $105.7446
27+ $5.6911 $153.6597
37+ $5.5075 $203.7775
47+ $5.3239 $250.2233
63+ $4.7732 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,129 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess