EN
  • EN
  • DE

ADR5041WBRTZ-R7

Part No ADR5041WBRTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 3.2µVrms
Noise - 10Hz to 10kHz 150µVrms
Current - Cathode 60 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ADR5041
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910780-ADR5041WBRTZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR5041WBRTZ-R7 CAD Model

Description

Product Overview: ADR5041WBRTZ-R7

The ADR5041WBRTZ-R7 is a high-precision voltage reference component engineered by Analog Devices Inc., a leader in the semiconductor industry. This precision voltage reference is designed to ensure stability and accuracy in a wide array of electronic applications, from industrial instrumentation to data conversion solutions.

Key Features

  • Output Voltage: The ADR5041WBRTZ-R7 provides a fixed output voltage of 2.048V, making it suitable for many applications that require a standardized reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage regulation, critical for sensitive electronic circuits.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, as low as 10 ppm/°C, which guarantees consistent performance over a broad temperature range.
  • Wide Operating Range: The device operates over a wide supply voltage range from 3V to 18V, providing flexibility in various power supply configurations.
  • Low Dropout Voltage: The ADR5041WBRTZ-R7 has a low dropout voltage, which enhances its efficiency in systems with minimal power headroom.
  • Package and Size: Enclosed in a compact SOT-23 package, this voltage reference occupies minimal board space, making it ideal for space-constrained applications.

Applications

The ADR5041WBRTZ-R7's precision and stability make it an excellent choice for:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADR5041WBRTZ-R7 is no exception. It is produced with stringent quality control measures, ensuring high reliability and performance consistency. This voltage reference is available in a reel format under the part number ADR5041WBRTZ-R7, facilitating its integration into automated manufacturing processes.

Conclusion

The ADR5041WBRTZ-R7 from Analog Devices Inc. is a superior choice for designers seeking a reliable, high-precision voltage reference. Its combination of accuracy, temperature stability, and wide operating range make it a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5519 $53.2785
35+ $2.9144 $102.0040
54+ $2.8233 $152.4582
74+ $2.7322 $202.1828
95+ $2.6411 $250.9045
127+ $2.3679 $300.7233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess