EN
  • EN
  • DE

REF191GP

Part No REF191GP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VOLT REF MCPWR 2.048V 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Base Product Number REF191
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 292718-REF191GP
Ultra Librarian 3D Model Ultra Librarian REF191GP CAD Model

Description

The REF191GP is a high-performance precision voltage reference from Analog Devices Inc., a name synonymous with quality and innovation in the field of analog technology. This voltage reference is part of their esteemed REF19x series, which is designed to offer a stable and precise reference voltage for a wide array of applications, including data acquisition systems, analog-to-digital converters, and general-purpose instrumentation.

Key Features

  • Precision Voltage: The REF191GP provides a fixed output voltage of 2.5V with a high level of accuracy and stability, making it ideal for critical applications where voltage precision is paramount.
  • Low Power Consumption: With its low quiescent current, this device is suitable for battery-powered devices and other power-sensitive applications.
  • Low Temperature Coefficient: The REF191GP boasts an excellent temperature coefficient, ensuring that the output voltage remains consistent across a wide range of operating temperatures.
  • Wide Operating Range: This voltage reference can operate over a broad supply voltage range, accommodating various system designs without compromising performance.
  • High Output Current: It is capable of sourcing and sinking high output current, providing flexibility in handling varying load conditions.

Applications

The versatility of the REF191GP makes it suitable for an array of applications. It is commonly used in precision data systems, industrial controls, and portable, battery-operated devices where stable voltage is crucial. Its reliable performance under diverse conditions also makes it an excellent choice for medical equipment, automotive electronics, and telecommunications infrastructure.

Package and Quality

Packaged in an 8-lead PDIP (Plastic Dual In-line Package), the REF191GP is designed for easy integration into various circuit designs. Analog Devices Inc. ensures that each device meets rigorous quality standards, providing engineers and designers with confidence in the performance and reliability of their systems.

Conclusion

In summary, the REF191GP from Analog Devices Inc. is a top-tier precision voltage reference that combines accuracy, stability, and versatility. Its robust design and comprehensive features make it an invaluable component for precision electronic applications. Whether for industrial, medical, or consumer electronics, the REF191GP stands out as a dependable reference source.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess