EN
  • EN
  • DE

REF191ESZ-REEL

Part No REF191ESZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 30mA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Voltage - Input 3 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027281-REF191ESZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF191ESZ-REEL CAD Model

Description

Product Overview: REF191ESZ-REEL from Analog Devices Inc.

Analog Devices Inc. presents the REF191ESZ-REEL, a precision micropower, low dropout voltage reference in a small surface-mount package. This product is part of a family of easy-to-use references that cater to a broad spectrum of applications. The REF191ESZ-REEL is designed to be versatile and reliable, making it an ideal choice for high-performance data converters and precision analog circuits.

Key Features

  • Precision Voltage: The REF191ESZ-REEL provides a stable and precise 2.5V output voltage, ensuring consistent performance for sensitive electronic components.
  • Low Dropout Voltage: Its low dropout voltage feature allows for better performance in systems with a tight power supply range, maintaining accuracy even with minimal input-to-output differential.
  • Low Power Consumption: With a quiescent current of typically 45 μA, this device is optimized for battery-powered and portable applications, helping to extend device operation time.
  • High Output Current: Capable of sourcing up to 30 mA of output current and sinking up to 5 mA, the REF191ESZ-REEL can drive a wide range of loads.
  • Temperature Range: It operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.
  • Package: The device is offered in an 8-lead SOIC package, making it suitable for space-constrained applications without compromising on functionality.

Applications

  • Data Conversion: Ideal for high-resolution analog-to-digital (ADC) and digital-to-analog (DAC) converters, ensuring precision measurements and conversions.
  • Battery-Powered Devices: Its low power consumption makes it a perfect fit for portable electronics where power efficiency is critical.
  • Industrial Control Systems: Reliable and accurate reference voltage is essential for process control and automation.
  • Medical Instruments: In medical applications where precision and reliability are non-negotiable, the REF191ESZ-REEL provides the stability needed for critical measurements.

The REF191ESZ-REEL from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for a wide range of electronic applications. Whether you're designing a sophisticated medical device or a rugged industrial control system, this voltage reference offers the performance and durability you need in a compact, power-efficient package.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7000 $58.5000
11+ $9.6000 $105.6000
17+ $9.3000 $158.1000
23+ $9.0000 $207.0000
29+ $8.7000 $252.3000
39+ $7.8000 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess