EN
  • EN
  • DE

REF02CSZ

Part No REF02CSZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Voltage - Input 7 V to 40 V
Operating Supply Current 1.6mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027276-REF02CSZ
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian REF02CSZ CAD Model

Description

The REF02CSZ from Analog Devices Inc. is a precision 5V voltage reference and regulator designed for use in a wide variety of applications. This high-accuracy device features a typical initial accuracy of ±0.5% and a guaranteed accuracy of ±1% over the full temperature range. With its impressive temperature stability and low noise, the REF02CSZ is an ideal choice for precision data conversion systems, instrumentation, and industrial control systems.

Key Features

  • Voltage Accuracy: The REF02CSZ offers an initial accuracy of ±0.5% and maintains a guaranteed accuracy of ±1% across the full operating temperature range.
  • Low Temperature Coefficient: It boasts a low temperature coefficient of 10ppm/°C max, enhancing performance stability over varying conditions.
  • Wide Operating Temperature Range: This device is designed to operate over a broad temperature range from -40°C to +85°C, suitable for challenging environments.
  • Low Dropout Voltage: The REF02CSZ functions efficiently with a low dropout voltage, ensuring reliable performance even with minimal input-output differential.
  • High Output Current: It can source up to 10mA of output current and sink up to -5mA, accommodating a versatile range of load conditions.
  • Low Noise: With its low noise output, this voltage reference minimizes interference in sensitive applications, ensuring signal integrity.
  • Package Options: Available in an 8-lead SOIC package, the REF02CSZ is compact and suitable for space-constrained applications.

Applications

The REF02CSZ is highly versatile and can be used in a variety of applications, including:

  • Precision data systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Instrumentation
  • Industrial control systems
  • Battery-powered equipment
  • Portable consumer devices

With its combination of accuracy, stability, and versatility, the REF02CSZ from Analog Devices Inc. is a reliable component for ensuring precise voltage regulation in a multitude of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4211 $50.8431
45+ $2.2679 $102.0555
69+ $2.1913 $151.1997
99+ $2.0380 $201.7620
128+ $1.9614 $251.0592
160+ $1.8848 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,095 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess