EN
  • EN
  • DE

REF02AZ/883C

Part No REF02AZ/883C
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 5 V Precision Voltage Reference/Temperature Transducer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series *
Packaging Tube
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 1242225-REF02AZ/883C
Manufacturer Homepage www.analog.com
Family Name REF02
Introduction Date October 28, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF02AZ/883C CAD Model

Description

The REF02AZ/883C is a precision voltage reference from Analog Devices Inc., renowned for its high stability and low noise performance. This product is part of the REF02 series, which has established itself as a standard in the realm of voltage references due to its reliable and consistent performance across a wide range of applications.

Key Features

  • Output Voltage: The REF02AZ/883C provides a fixed 5V output with a tight output voltage tolerance, ensuring precise voltage regulation for sensitive circuits.
  • Temperature Coefficient: With an impressive temperature coefficient, this device maintains voltage stability across a broad temperature range, making it suitable for demanding environments.
  • Long-Term Stability: The design and construction of the REF02AZ/883C guarantee exceptional long-term stability, minimizing drift over time and enhancing the reliability of the end application.
  • Low Noise: It exhibits low noise characteristics, which is critical for precision analog circuits and can significantly improve the performance of analog-to-digital converters (ADCs) and other sensitive components.
  • Supply Voltage Range: The device operates over a wide supply voltage range, offering flexibility in various system designs.
  • Package Type: The REF02AZ/883C comes in a hermetically sealed package, ensuring robustness and protection against environmental factors.

Applications

The REF02AZ/883C is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • High precision instruments
  • Industrial control systems
  • ADC/DAC reference
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the REF02AZ/883C is no exception. It is designed to meet stringent military standards for electronic components, ensuring performance and durability in the most challenging conditions. The REF02AZ/883C is a reliable choice for engineers who require a stable voltage reference with a proven track record of success in both commercial and military applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess