EN
  • EN
  • DE

REF01Z

Part No REF01Z
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description +10V Precision Viltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1242223-REF01Z
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF01Z CAD Model

Description

The REF01Z from Analog Devices Inc. is a high precision, stable, 10V voltage reference. Engineered for precision and reliability, the REF01Z offers a combination of features that make it ideal for high-performance data acquisition systems, digital voltmeters, and other applications where precise voltage calibration is critical.

Key Features

  • Output Voltage: The REF01Z provides a precise 10V output, with an initial accuracy of ±0.05%.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, as low as 10ppm/°C, ensuring stable performance over a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to maintain output regulation with minimal input-to-output differential.
  • High Load-Driving Capability: This device can drive up to 10mA of output current, making it versatile for various applications.
  • Long-Term Stability: The REF01Z exhibits superior long-term stability, ensuring consistent performance over the life of the product.
  • Low Noise: It offers low noise performance, which is crucial for precision circuit applications.

Applications

The REF01Z is suited for a diverse range of applications, including:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Process control systems
  • Precision power supplies
  • Battery-powered and energy-sensitive devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the REF01Z is no exception. This product is manufactured in state-of-the-art facilities, ensuring that each unit meets the highest quality standards. Customers can trust the REF01Z for its consistent performance and durability in demanding environments.

Ordering Information

The REF01Z is available in a compact 8-lead SOIC package, providing a space-saving solution for modern electronic systems. For detailed ordering and shipping information, customers should refer to the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0149 $74.0298
4+ $30.3712 $121.4848
6+ $29.4220 $176.5320
9+ $28.4730 $256.2570
11+ $27.5239 $302.7629
15+ $24.6766 $370.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess