The REF01HS from Analog Devices Inc. is a high-precision voltage reference that provides a stable 10V output with a low temperature coefficient. This precision voltage reference is designed to maintain accuracy over a wide range of operating conditions, making it an ideal choice for high-performance data acquisition systems, digital-to-analog converters (DACs), and other precision measurement equipment.
Key Features
- Output Voltage: Precisely trimmed to 10V with high accuracy.
- Temperature Coefficient: Features a low temperature coefficient, ensuring stable performance across temperature variations.
- Low Noise: Designed to produce a low noise output, minimizing interference in sensitive applications.
- Long-Term Stability: Provides excellent long-term stability, which is critical for maintaining system calibration over time.
- Supply Voltage Range: Operates over a wide supply voltage range, offering flexibility in various system designs.
- Packaging: Available in a variety of package options to suit different assembly requirements.
Applications
The REF01HS is suited for a multitude of applications where precision voltage is paramount. These include:
- High-resolution data acquisition systems
- Industrial and laboratory instrumentation
- Precision DACs and ADCs
- Medical equipment
- Automated test equipment
Technical Specifications
Parameter
Value
Output Voltage
10V ±0.05%
Temperature Coefficient
10ppm/°C max
Supply Voltage Range
13.2V to 33V
Noise (10Hz to 10kHz)
15μV p-p max
Load Regulation
0.005%/mA max
Line Regulation
0.01%/V max
For those in need of a reliable and precise voltage reference, the REF01HS from Analog Devices Inc. is an excellent choice that combines performance, stability, and versatility for a wide array of applications.