The REF01AZ/883 from Analog Devices Inc. is a high-precision voltage reference component designed to offer a stable and accurate reference voltage for various applications in the electronics industry. This product is part of Analog Devices' renowned series of precision voltage references that are widely used in measurement, control systems, and digital-to-analog conversions, among other critical functions.
Key Features
- Stable Reference Voltage: The REF01AZ/883 provides a fixed 10V output with a high level of accuracy and stability, making it ideal for precision applications.
- Low Temperature Coefficient: This voltage reference has a low temperature coefficient, ensuring minimal deviation in the output voltage over a wide temperature range, which is critical for applications that require consistent performance irrespective of environmental conditions.
- High Output Current: It is capable of sourcing up to 10mA of output current, which allows it to drive most reference inputs without the need for buffering.
- Low Noise: The REF01AZ/883 is designed to have low noise characteristics, thereby improving the signal integrity in sensitive electronic circuits.
- Hermetically Sealed: This component is offered in a hermetically sealed package, ensuring protection against environmental factors like moisture and dust, contributing to its reliability and longevity.
Applications
The REF01AZ/883 is versatile and can be used in a variety of applications, including:
- High-precision data acquisition systems
- Industrial control systems
- Analog-to-digital and digital-to-analog converters
- Medical equipment
- Test and measurement instrumentation
Technical Specifications
Some of the technical specifications for the REF01AZ/883 include:
- Output Voltage: 10V ±0.05%
- Temperature Coefficient: 10ppm/°C max
- Output Current: 10mA
- Long-Term Stability: 25ppm/√kHr (typical)
- Package: TO-99
With its combination of precision, stability, and robustness, the REF01AZ/883 from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable voltage reference source for their high-performance circuits.