EN
  • EN
  • DE

OPA291G

Part No OPA291G
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 263590-OPA291G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA291G CAD Model

Description

Overview of Product OPA291G from Analog Devices Inc.

The OPA291G is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is part of Analog Devices' extensive portfolio of amplifiers and comparators, known for their reliability and cutting-edge technology.

Key Features

  • Wide Bandwidth: The OPA291G offers a wide bandwidth, making it suitable for a variety of high-speed applications.
  • Low Noise: Engineered for low noise operation, it ensures signal fidelity in sensitive applications such as audio processing and data acquisition systems.
  • High Open-Loop Gain: With a high open-loop gain, the op-amp maintains accuracy and stability in closed-loop configurations.
  • Low Distortion: The device exhibits low harmonic distortion, which is crucial for high-fidelity audio amplification and precision instrumentation.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing flexibility in various circuit designs.

Applications

The versatility of the OPA291G makes it an excellent choice for a wide range of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filters
  • Analog Processing
  • Data Acquisition Systems
  • Medical Instrumentation

Product Specifications

The OPA291G is characterized by its robust specifications, which include:

  • Supply Voltage Range: Specified for a variety of supply voltages to accommodate different system requirements.
  • Output Swing: Capable of swinging to the rails, maximizing the dynamic range in single-supply operations.
  • Temperature Range: Designed to operate over a wide temperature range, ensuring reliability in diverse environmental conditions.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The OPA291G is no exception, as it is built to meet stringent quality control standards, ensuring performance and durability for its intended lifespan.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the OPA291G datasheet and product support documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

NANYA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $0.6468
STMicroelectronics
Lowest to $3.2617
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Lowest to $3.2617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4844 $59.6256
57+ $2.0386 $116.2002
88+ $1.9751 $173.8088
121+ $1.9115 $231.2915
157+ $1.8480 $290.1360
210+ $1.6563 $347.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess