EN
  • EN
  • DE

OP462HRUZ-REEL

Part No OP462HRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 15MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 15MHz
Current - Input Bias 260nA
Voltage - Input Offset 25μV
Operating Supply Current 550μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 117509-OP462HRUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Automation & Process Control, Communications & Networking, Safety, Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian OP462HRUZ-REEL CAD Model

Description

OP462HRUZ-REEL by Analog Devices Inc.

Analog Devices Inc. presents the OP462HRUZ-REEL, a high-performance operational amplifier that offers a unique blend of speed, precision, and low noise operation. This operational amplifier is part of the OP462 series, known for its high-speed capabilities and is suitable for a broad range of applications including control systems, sensors, and audio processing. The OP462HRUZ-REEL is available in a convenient reel packaging, making it ideal for automated manufacturing processes.

Key Features:

  • High Speed: The OP462HRUZ-REEL boasts a fast settling time, which makes it an excellent choice for applications that require quick response times and high-frequency signal handling.
  • Low Noise Performance: With its low noise characteristics, this operational amplifier ensures a clean signal amplification, minimizing the distortion and preserving the integrity of the original signal.
  • Precision: The device provides high accuracy, which is essential for precision applications such as instrumentation and data acquisition systems.
  • Wide Supply Voltage Range: This op-amp can operate across a wide range of supply voltages, offering flexibility for various circuit designs and applications.
  • Rail-to-Rail Output: The OP462HRUZ-REEL can swing its output voltage from rail to rail, maximizing the dynamic range in single-supply operations.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, which is critical for maintaining performance in complex circuits.

Applications:

  • Active filters
  • Photodiode amplification
  • ADC/DAC buffering
  • Audio processing
  • Signal conditioning
  • Control systems

The OP462HRUZ-REEL is an ideal solution for designers seeking an op-amp that combines high-speed operation with precision and low noise. Its robust design and versatile features make it a go-to choice for a multitude of electronic applications. Whether it's for professional-grade audio equipment, sensitive measurement devices, or high-speed control systems, the OP462HRUZ-REEL from Analog Devices Inc. stands out as a reliable and efficient component.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3893 $67.1679
6+ $18.3707 $110.2242
9+ $17.7967 $160.1703
12+ $17.2226 $206.6712
16+ $16.6485 $266.3760
21+ $14.9262 $313.4502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess