EN
  • EN
  • DE

OP42AJ/883C

Part No OP42AJ/883C
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description OP Amp Single GP ±20V 8-Pin TO-99
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-99
Common Mode Rejection Ratio 86 dB
Dual Supply Voltage 15 V
Gain Bandwidth Product 10 MHz
Input Bias Current 200 pA
Input Offset Voltage (Vos) 1 mV
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 8 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 8
Power Supply Rejection Ratio (PSRR) 100.92 dB
RoHS Non-Compliant
Slew Rate 52 V/µs
Voltage Gain 119.08 dB
Win Source Part Number 1033215-OP42AJ/883C
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP42AJ/883C CAD Model

Description

The OP42AJ/883C is a high-performance operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This operational amplifier stands out for its fast settling time, high slew rate, and low input bias currents, making it an ideal choice for high-speed data acquisition systems, active filters, and fast operational amplifier circuits.

Key Features

  • High Slew Rate: The OP42AJ/883C boasts a high slew rate, which enables it to respond quickly to changes in input signals. This is particularly beneficial for applications that require rapid signal processing.
  • Fast Settling Time: With its fast settling time, this operational amplifier is capable of reaching its final value quickly without overshooting, ensuring accurate and reliable performance in precision applications.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, preserving the integrity of the signal processing.
  • Wide Bandwidth: The OP42AJ/883C offers a wide bandwidth, allowing it to handle a broad range of frequencies. This makes it versatile for use in various applications, from audio to RF.
  • Stable with High Capacitive Loads: This operational amplifier is designed to be stable even with high capacitive loads, which is critical for maintaining performance in complex circuits.

Applications

The OP42AJ/883C is suitable for a wide array of applications, including:

  • High-Speed Data Acquisition
  • Active Filtering Systems
  • Audio Processing
  • Signal Conditioning
  • Precision Instrumentation
  • Analog-to-Digital Converters (ADCs)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The OP42AJ/883C operational amplifier is no exception, as it is built to meet stringent military specifications (883C). This ensures that the product performs consistently under extreme conditions and is reliable over a long operational lifespan. Whether for military, aerospace, or precision industrial applications, the OP42AJ/883C from Analog Devices Inc. is a solid choice for engineers requiring a high-quality operational amplifier.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
World Produts Inc.
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess