EN
  • EN
  • DE

OP400GP

Part No OP400GP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 4
Output Type Differential
Slew Rate 0.15V/µs
Gain Bandwidth Product 500 kHz
Current - Input Bias 750 pA
Voltage - Input Offset 80 µV
Current - Supply 600µA (x4 Channels)
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number OP400
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650540-OP400GP
Ultra Librarian 3D Model Ultra Librarian OP400GP CAD Model

Description

Introducing the OP400GP Precision Operational Amplifier

The OP400GP is a high-performance operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This quad operational amplifier is renowned for its low noise, low offset voltage, and low power consumption, making it an excellent choice for a wide range of applications, including medical instrumentation, test equipment, and professional audio.

Key Features of the OP400GP

  • Low Offset Voltage: The OP400GP boasts an impressive low input offset voltage, which significantly improves accuracy and stability in high-precision applications.
  • Low Noise: With its low noise characteristics, this operational amplifier is ideal for audio applications and other sensitive electronic circuits where noise can be a critical factor.
  • Low Power Consumption: Designed for efficiency, the OP400GP consumes minimal power, which helps to extend the life of battery-powered devices and reduces thermal issues in electronic systems.
  • High Input Impedance: The high input impedance ensures that the operational amplifier will not load down the signal source, preserving signal integrity.
  • Wide Supply Range: The OP400GP can operate from a wide range of power supply voltages, adding to its versatility in various circuit designs.

Applications

The OP400GP is ideally suited for a variety of precision applications, including:

  • Professional audio equipment
  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Process control systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the OP400GP is no exception. Users can expect reliable performance and consistent operation from this operational amplifier, thanks to Analog Devices' rigorous testing and quality control processes.

Conclusion

The OP400GP from Analog Devices Inc. is a versatile, high-precision operational amplifier that offers designers the perfect balance of performance and power efficiency. Whether you're working on professional audio, sensitive instrumentation, or any application requiring a reliable and precise op-amp, the OP400GP is an excellent choice that will not disappoint.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess