EN
  • EN
  • DE

OP400AY/883B

Part No OP400AY/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341125-OP400AY/883B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP400AY/883B CAD Model

Description

The OP400AY/883B is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a leading name in the design and production of integrated circuits. This precision op-amp stands out for its exceptional stability and reliability, which makes it an ideal choice for demanding military and aerospace applications where components must adhere to stringent requirements.

Key Features

  • Low Offset Voltage: The OP400AY/883B boasts a very low input offset voltage, which ensures accuracy in signal amplification without the need for external nulling.
  • Low Noise: It exhibits low noise performance, making it suitable for high-fidelity audio applications and sensitive instrumentation that require minimal signal distortion.
  • High Input Impedance: Its high input impedance minimizes the loading effect on the source circuit, preserving signal integrity.
  • Wide Power Supply Range: The device operates over a wide range of power supply voltages, providing flexibility in various circuit designs.
  • 883B Certified: The '883B' designation indicates that this op-amp meets the MIL-STD-883B standard, which covers the reliability and quality requirements for microelectronics intended for military use.

Applications

The OP400AY/883B is optimized for use in environments where performance cannot be compromised. Its robust design makes it an excellent choice for:

  • Precision instrumentation
  • Data acquisition systems
  • Process control
  • Professional audio equipment
  • Military and aerospace electronics

Product Specifications

The product comes in a hermetically sealed package that provides additional protection against harsh environmental conditions. With its extended temperature range, the OP400AY/883B can operate effectively under extreme conditions, which is critical for military and aerospace applications. The device's long-term stability and low drift characteristics ensure that it maintains its precision over time, even in challenging environments.

For engineers and designers looking for a reliable and precise op-amp that can withstand the rigors of high-stakes applications, the OP400AY/883B from Analog Devices Inc. is a top-tier choice that delivers consistent performance without compromise.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1644 $82.1644
2+ $79.5968 $159.1936
3+ $77.0293 $231.0879
4+ $74.4617 $297.8468
6+ $66.7578 $400.5468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess