EN
  • EN
  • DE

OP37AZ/883C

Part No OP37AZ/883C
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description Low-Noise Precision High-Speed Operational Amplifier 8-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007590-OP37AZ/883C
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP37AZ/883C CAD Model

Description

The OP37AZ/883C is a high-performance operational amplifier from Analog Devices Inc., designed to offer a perfect combination of speed and precision for a wide range of applications. This operational amplifier provides users with an unparalleled level of performance in terms of speed, accuracy, and stability, making it an ideal choice for demanding applications that require precise signal amplification.

Key Features

  • High Precision: With its low offset voltage and drift, the OP37AZ/883C ensures precision in applications requiring high accuracy.
  • High-Speed Performance: The device boasts a fast settling time, making it suitable for high-speed data acquisition systems and fast control loops.
  • Low Noise: The operational amplifier exhibits low voltage noise and current noise, which is critical for sensitive instrumentation and audio applications.
  • Stable Over Temperature: The OP37AZ/883C is designed to maintain its performance characteristics across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

The OP37AZ/883C is versatile and can be employed in a variety of applications, including:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Medical equipment
  • Test equipment

Product Specifications

Parameter Value
Offset Voltage 25 µV Max
Offset Voltage Drift 0.6 µV/°C Max
Gain Bandwidth Product 63 MHz Typ
Settling Time 350 ns to 0.01%
Supply Voltage Range ±5 V to ±22 V
Operating Temperature Range -55°C to +125°C

The OP37AZ/883C by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the most exacting electronic applications. With its robust design and superior specifications, this operational amplifier stands as a top-tier solution for professionals seeking the best in precision amplification technology.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Thomas & Betts
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Essentra Components
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess