Product Overview: OP297FSZ-REEL from Analog Devices Inc.
The OP297FSZ-REEL is a high-precision, low-power operational amplifier (op-amp) offered by Analog Devices Inc., a leading company in the semiconductor industry. This component is part of the OP297 series, which is renowned for its excellent performance in terms of stability and accuracy. The OP297FSZ-REEL comes in a surface-mount package on a reel, making it suitable for automated assembly processes and high-volume production.
With its dual op-amp configuration, the OP297FSZ-REEL provides a versatile solution for a range of applications, including instrumentation, sensors, and control systems. The device operates on a wide supply voltage range from ±2V to ±18V, allowing it to be used in both single-supply and dual-supply configurations. This flexibility makes it an ideal choice for portable and battery-powered devices, as well as industrial equipment.
The OP297FSZ-REEL boasts a low offset voltage of just 75 µV and low input bias currents, which are critical parameters for precision applications. Additionally, the op-amp features a high open-loop gain and a low noise figure, ensuring signal integrity and minimizing errors in critical signal processing tasks.
Key features of the OP297FSZ-REEL include:
- Low Offset Voltage: 75 µV max
- Low Input Bias Current: 25 nA max
- High Open-Loop Gain: 500 V/mV min
- Wide Supply Voltage Range: ±2V to ±18V
- Low Supply Current: 750 µA max per amplifier
- Operating Temperature Range: -40°C to +85°C
This product is designed for reliability and robust performance in challenging environments. The operating temperature range ensures that the OP297FSZ-REEL can function effectively in both commercial and industrial settings. Whether you are designing precision analog circuits, integrating sensors for data acquisition, or developing control systems that require accurate signal amplification, the OP297FSZ-REEL from Analog Devices Inc. is a top-tier choice that combines performance with long-term reliability.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation provided by Analog Devices Inc.