EN
  • EN
  • DE

OP282GSZ-REEL

Part No OP282GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 9 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 3pA
Voltage - Input Offset 200μV
Operating Supply Current 210μA
Channel Output Current 12mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating -40°C to 90°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088239-OP282GSZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP282GSZ-REEL CAD Model

Description

Analog Devices Inc.'s OP282GSZ-REEL Precision Operational Amplifier

The OP282GSZ-REEL from Analog Devices Inc. is a high-performance, dual precision operational amplifier that offers a perfect blend of speed and accuracy, making it an ideal choice for a wide range of applications. This operational amplifier is part of Analog Devices' esteemed OPx82 family of op-amps, which are known for their reliability and consistency in performance.

The OP282GSZ-REEL is designed to operate on a single or dual supply, providing flexibility in various circuit configurations. It boasts a supply voltage range of ±2.5 V to ±18 V, or 5 V to 36 V on a single supply, catering to a broad spectrum of power requirements. This makes it suitable for battery-operated and portable devices as well as industrial and benchtop equipment.

With its low input offset voltage of just 1 mV and low noise of 8 nV/√Hz at 1 kHz, the OP282GSZ-REEL ensures high precision in signal amplification. The device also features a high open-loop gain and a wide bandwidth, which are critical for maintaining signal integrity in high-speed data acquisition systems, filters, and many other electronic applications.

The OP282GSZ-REEL is provided in a surface-mount, 8-lead SOIC package, referred to as the "GSZ" package. The "REEL" designation indicates that this product is available in tape and reel packaging, which is convenient for automated assembly processes used in mass production environments.

Key features of the OP282GSZ-REEL include:

  • Dual precision operational amplifier configuration
  • Low input offset voltage: 1 mV max
  • Low noise: 8 nV/√Hz at 1 kHz
  • High open-loop gain
  • Wide bandwidth
  • Single or dual supply operation: ±2.5 V to ±18 V, or 5 V to 36 V
  • Available in 8-lead SOIC package
  • Supplied in tape and reel for automated assembly

The OP282GSZ-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. Whether it's for precision instrumentation, active filters, or any application requiring a high degree of accuracy and stability, the OP282GSZ-REEL is a reliable choice that engineers and designers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,830 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess