EN
  • EN
  • DE

OP282GS

Part No OP282GS
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 9 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 3pA
Voltage - Input Offset 200μV
Operating Supply Current 210μA
Channel Output Current 12mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating -40°C to 90°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 060791-OP282GS
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian OP282GS CAD Model

Description

Product Overview: OP282GS from Analog Devices Inc.

The OP282GS is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This dual op-amp is designed to offer a perfect blend of speed and precision, making it a suitable choice for a wide range of applications, including medical instruments, test equipment, and professional audio systems.

With its low offset voltage and drift, the OP282GS ensures accuracy and stability in critical applications. The device features a typical offset voltage of just 75 µV and a maximum of 1 mV, which is quite impressive for precision operations. The offset voltage drift is typically 0.5 µV/°C, further enhancing its reliability over varying temperatures.

The OP282GS operates within a wide supply voltage range of ±4 V to ±18 V, which provides designers with flexibility in various circuit configurations. Its high open-loop gain of 500 V/mV ensures excellent linearity, which is essential for precision analog processing. Moreover, the amplifier boasts a common-mode rejection ratio (CMRR) of 120 dB and a power supply rejection ratio (PSRR) of 115 dB, minimizing the influence of power supply fluctuations and common-mode signals on the output.

With a slew rate of 4 V/µs and a gain bandwidth product of 4 MHz, the OP282GS can handle fast signals while maintaining precision. This makes it particularly useful for applications requiring both speed and accuracy, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and active filters.

The device is provided in a compact 8-lead SOIC package, ensuring that it takes up minimal space on a printed circuit board (PCB). This packaging also facilitates easier integration into a variety of electronic systems.

In summary, the OP282GS from Analog Devices Inc. is a versatile, high-precision operational amplifier that meets the demanding requirements of advanced electronic designs. Its combination of low offset, high stability, and fast response makes it an excellent choice for engineers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0811 $52.0275
52+ $1.9469 $101.2388
80+ $1.8798 $150.3840
115+ $1.7455 $200.7325
149+ $1.6784 $250.0816
187+ $1.6112 $301.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess