The OP27GS from Analog Devices Inc. is a high-precision operational amplifier that delivers superior performance for applications requiring low noise and high speed. It is widely recognized for its low noise, with a rating of just 3 nV/√Hz at 1 kHz, making it an ideal choice for high-fidelity audio processing, sensitive instrumentation, and other applications where signal integrity is paramount.
This operational amplifier boasts a high gain bandwidth product of 8 MHz and a slew rate of 2.8 V/µs, providing rapid response times and accurate signal reproduction. The OP27GS is designed to operate with a supply voltage range from ±5 V to ±22 V, granting it flexibility across various power supply configurations.
With its tight offset voltage specifications and excellent stability, the OP27GS ensures precision over its entire operating temperature range, which extends from -55°C to +125°C. This makes the OP27GS suitable for use in demanding environments and critical applications such as medical devices, test equipment, and professional audio equipment.
The OP27GS comes in an 8-pin SOIC package, which is compact and compatible with standard surface-mount technology, facilitating easy integration into a wide array of electronic systems. Its pin configuration is industry-standard, allowing for a drop-in replacement for many other operational amplifiers, simplifying upgrades and maintenance.
Key features of the OP27GS include:
- Low noise performance: 3 nV/√Hz at 1 kHz
- High gain bandwidth product: 8 MHz
- Fast slew rate: 2.8 V/µs
- Wide supply voltage range: ±5 V to ±22 V
- Low offset voltage: 75 µV max
- Operating temperature range: -55°C to +125°C
- 8-pin SOIC package for easy integration
Whether you're designing precision filters, amplifying low-level signals, or constructing high-performance audio systems, the OP27GS from Analog Devices Inc. offers the reliability and performance needed to achieve outstanding results.