EN
  • EN
  • DE

OP27AZ/883

Part No OP27AZ/883
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Noise Amplifier ±22V 8-Pin CDIP / IC OPAMP PREC 8MHZ LN 8CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 341096-OP27AZ/883
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name OP27
Introduction Date October 26, 1995
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian OP27AZ/883 CAD Model

Description

The OP27AZ/883 from Analog Devices Inc. is a high-precision operational amplifier that offers the finest performance available in the industry for a precision OP27 series device. This operational amplifier is characterized by its ultra-low offset voltage and drift, high gain bandwidth, and low noise, making it an ideal choice for high-performance applications where accuracy is paramount.

Key Features

  • Ultra-Low Offset Voltage: The OP27AZ/883 boasts an impressive offset voltage as low as 10 µV, which is extremely beneficial for applications requiring high accuracy and precision.
  • Low Offset Voltage Drift: With a drift of just ±0.1 µV/°C, this operational amplifier ensures stability and consistency in performance across a wide range of temperatures.
  • High Gain Bandwidth: Offering a gain bandwidth product of 8 MHz, the OP27AZ/883 is capable of maintaining its high-performance characteristics over a broad frequency range.
  • Low Noise: The device features a low noise density of 3 nV/√Hz at 1 kHz, making it an excellent choice for applications that are sensitive to electronic noise, such as audio and instrumentation.

Applications

The OP27AZ/883 is versatile and can be used in a variety of demanding applications, including:

  • Precision instrumentation
  • Test equipment
  • High-quality audio equipment
  • Data acquisition systems
  • Professional medical equipment

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the OP27AZ/883 is no exception. It is part of the 883 series, which means it meets the stringent requirements of the military standard MIL-STD-883. This ensures that each operational amplifier maintains high reliability and performance even in the most challenging environments.

Technical Specifications

Parameter Value
Offset Voltage 10 µV
Offset Voltage Drift ±0.1 µV/°C
Gain Bandwidth Product 8 MHz
Noise Density 3 nV/√Hz at 1 kHz

For those seeking unparalleled precision and reliability in their operational amplifier requirements, the OP27AZ/883 from Analog Devices Inc. stands out as the industry standard for high-performance applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3963 $91.3963
2+ $74.9918 $149.9836
3+ $72.6483 $217.9449
4+ $70.3049 $281.2196
5+ $67.9614 $339.8070
6+ $60.9309 $365.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess