EN
  • EN
  • DE

OP270GSZ

Part No OP270GSZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2.4 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 15nA
Voltage - Input Offset 50μV
Operating Supply Current 4mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 130117-OP270GSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP270GSZ CAD Model

Description

Product Overview: OP270GSZ from Analog Devices Inc.

The OP270GSZ is a precision, dual operational amplifier (op-amp) developed by Analog Devices Inc., a leader in high-performance analog technology. This op-amp is designed to offer a perfect blend of low noise and high speed, making it an excellent choice for a broad range of applications, including high-quality audio, instrumentation, and control systems.

Key Features:

  • Low Noise Performance: The OP270GSZ boasts an exceptionally low voltage noise density of 3 nV/√Hz at 1 kHz, which minimizes background noise and enhances signal fidelity.
  • High Speed: With a slew rate of 2.8 V/µs and a gain bandwidth product of 5 MHz, this op-amp is capable of handling fast signal changes and high-frequency signals with ease.
  • Stable with Capacitive Loads: The OP270GSZ is designed to be stable when driving capacitive loads, making it more versatile and reliable in complex circuits.
  • Dual Supply Operation: It operates effectively with dual supplies ranging from ±5 V to ±15 V, as well as a single supply with voltages from 10 V to 30 V, providing flexibility in various power supply configurations.
  • Wide Operating Temperature Range: The device can operate over an industrial temperature range of -40°C to +85°C, ensuring consistent performance in varying environmental conditions.

Applications:

The OP270GSZ is adept in handling a multitude of applications. It is particularly well-suited for high-performance audio systems, where its low noise characteristics ensure clear sound reproduction. Additionally, its precision and speed make it ideal for use in test and measurement equipment, active filters, and fast operational amplifiers in control systems. Its robustness also makes it a preferred choice for industrial and automotive applications that require reliability under harsh conditions.

Package and Availability:

This op-amp comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, denoted by the suffix 'GSZ' in its product code, and is readily available for order through Analog Devices Inc. or their authorized distributors.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and support documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess