EN
  • EN
  • DE

OP262

Part No OP262
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 15MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 15MHz
Current - Input Bias 260nA
Voltage - Input Offset 25μV
Operating Supply Current 550μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 341089-OP262
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Signal Processing, Building Automation, Communications & Networking, Audio
Ultra Librarian 3D Model Ultra Librarian OP262 CAD Model

Description

The OP262 from Analog Devices Inc. is a precision high-speed operational amplifier designed to address a wide range of applications that require fast and accurate signal processing. This operational amplifier combines the benefits of high-speed response with low offset voltage and low noise, making it an ideal choice for data acquisition systems, active filters, and high-performance audio applications.

Key Features

  • High Slew Rate: The OP262 boasts a high slew rate, which enables it to respond quickly to changes in input signals. This makes it particularly suitable for high-frequency signal processing where rapid signal transitions are crucial.
  • Low Offset Voltage: With its low input offset voltage, the OP262 ensures high accuracy in signal amplification, which is critical for precision applications such as instrumentation and measurement systems.
  • Low Noise Performance: The device has been designed to exhibit low noise characteristics, minimizing the impact of unwanted signal disturbances on the output, thereby preserving signal fidelity.
  • Wide Bandwidth: The OP262 features a wide bandwidth that allows it to handle a broad range of frequencies without significant signal attenuation, making it versatile for various high-speed applications.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating different system requirements and ensuring compatibility with a variety of other electronic components.

Applications

The OP262's combination of speed, precision, and low noise makes it suitable for a diverse array of applications, including:

  • High-performance audio processing
  • Active filtering and signal conditioning
  • Fast analog-to-digital converters (ADC) drivers
  • Data acquisition systems
  • Professional video electronics
  • Test and measurement equipment

Conclusion

In conclusion, the OP262 operational amplifier from Analog Devices Inc. is a versatile and reliable component that offers the necessary speed, precision, and low-noise operation for high-performance signal processing tasks. Whether employed in audio systems, video electronics, or sophisticated measurement gear, the OP262 stands out as a top-tier choice for designers seeking to optimize their applications for speed and accuracy.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9247 $62.4729
16+ $7.3239 $117.1824
25+ $7.0940 $177.3500
34+ $6.8653 $233.4202
44+ $6.6366 $292.0104
59+ $5.9506 $351.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess