EN
  • EN
  • DE

OP2177ARMZ

Part No OP2177ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier ±15V 8-Pin MSOP Tube / IC OPAMP GP 1.3MHZ 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 500pA
Voltage - Input Offset 15μV
Operating Supply Current 400μA
Channel Output Current 10mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 090470-OP2177ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name OP2177
Introduction Date February 22, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP2177ARMZ CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
AD8672ARMZ-REEL ADI MSOP-8 United States Functional Equivalent
AD8676ARMZ ADI MSOP-8 United States Functional Equivalent
AD8676BRMZ ADI MSOP-8 United States Functional Equivalent
AD8676BRMZ-R2 ADI TSSOP-8 United States Functional Equivalent
ADA4077-2ARZ-R7 ADI SOIC-8 United States Functional Equivalent
ADA4177-2ARMZ ADI MSOP-8 United States Functional Equivalent
OP2177ARM-REEL ADI TSSOP-8(118mil),MSOP-8(118mil) United States PIN-TO-PIN
OP2177ARZ ADI SOIC-8 United States Functional Equivalent
OP2177ARZ-REEL ADI SOIC-8 United States Functional Equivalent
OP2177ARZ-REEL7 ADI SOIC-8 United States Functional Equivalent

Description

The OP2177ARMZ is a precision operational amplifier from Analog Devices Inc., renowned for its high accuracy and stability. This op-amp is part of the OPx177 family, which is well-suited for applications requiring low noise and low input bias currents. It is an ideal choice for high-performance filters, precision current measurements, and industrial control systems.

Key Features

  • Low Offset Voltage: The OP2177ARMZ boasts an ultra-low input offset voltage, which significantly enhances measurement accuracy and system performance.
  • Low Noise: With its low noise density, this operational amplifier ensures a clean and precise signal amplification, making it perfect for sensitive applications such as medical equipment and instrumentation.
  • Low Input Bias Current: The device exhibits an exceptionally low input bias current, thus minimizing errors in applications with high source impedances.
  • Wide Supply Range: The OP2177ARMZ operates over a wide supply voltage range, accommodating various applications and simplifying power supply design.
  • Unity-Gain Stable: This op-amp is stable at unity gain, which allows for a wide range of feedback configurations without the risk of oscillation.

Applications

The versatility of the OP2177ARMZ makes it an excellent choice for numerous applications. It is commonly used in:

  • Precision Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Process Control
  • Medical Devices
  • Power Supply Control

Package and Quality

The OP2177ARMZ is available in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Analog Devices Inc. is committed to maintaining the highest quality standards, ensuring that this product meets rigorous performance and reliability criteria.

Conclusion

With its precision performance and versatile features, the OP2177ARMZ from Analog Devices Inc. is an excellent choice for engineers looking to enhance the accuracy and reliability of their electronic systems. Its low noise, low offset voltage, and stability under various conditions make it a valuable component in a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3835 $64.1505
5+ $20.0301 $100.1505
8+ $19.3534 $154.8272
12+ $18.0000 $216.0000
15+ $17.3234 $259.8510
19+ $16.6467 $316.2873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess