The OP2177ARMZ(B2A) is a high-performance, precision operational amplifier from Analog Devices Inc., renowned for its exceptional accuracy and stability. This device is part of the OP2177 series, which is designed to cater to applications requiring low offset voltage, low noise, and low input bias currents.
Key Features
- Low Offset Voltage: The OP2177ARMZ(B2A) boasts an ultra-low input offset voltage, which significantly enhances measurement accuracy and system performance.
- Low Noise: With its low noise density, this operational amplifier is an excellent choice for sensitive applications such as medical devices and instrumentation.
- High CMRR: The high common-mode rejection ratio ensures accurate performance in the presence of common-mode signals or noise.
- Wide Supply Range: It operates across a wide supply voltage range, accommodating various applications and simplifying power supply design.
- Low Input Bias Current: The low input bias current minimizes the effect on the input signal, making it suitable for high impedance sensor interfaces and precision integrators.
Applications
The OP2177ARMZ(B2A) is versatile and can be used in a diverse array of applications, including:
- Precision instrumentation
- Data acquisition systems
- Process control
- Medical equipment
- Active filters
- Buffer amplifiers
Product Specifications
| Parameter |
Value |
| Package/Case |
MSOP-8 |
| Number of Channels |
1 |
| Input Offset Voltage |
75 µV Max |
| Input Bias Current |
1 nA Max |
| Operating Temperature |
-40°C to +125°C |
| Supply Voltage |
±2.5 V to ±15 V |
With its robust design and reliable performance, the OP2177ARMZ(B2A) is a stellar choice for designers seeking a precision operational amplifier that can deliver consistent results across a wide range of operating conditions.