The OP16AJ/883C is a precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of performance and reliability for a wide range of applications. This operational amplifier stands out with its military-grade specifications, ensuring that it can withstand the most demanding conditions and deliver consistent performance.
Key Features
- High Precision: The OP16AJ/883C offers exceptional accuracy and stability, which is crucial for applications requiring high precision signal amplification.
- Wide Operating Range: This operational amplifier can function over a broad range of voltages, making it versatile for various electronic circuits and systems.
- Low Noise: It exhibits low noise characteristics, minimizing the impact of unwanted signals and ensuring cleaner output.
- Durable: As part of the military-grade product line, the OP16AJ/883C is built to meet stringent standards, offering robust performance in harsh environments.
Applications
The OP16AJ/883C is suitable for a variety of high-performance applications, including:
- Instrumentation
- Data acquisition systems
- Precision filters
- Military and aerospace electronics
- Professional audio equipment
Product Specifications
Parameter
Value
Supply Voltage (±V)
4.5 to 18
Input Offset Voltage (mV)
Typically 0.15
Input Bias Current (nA)
Typically 30
Common-Mode Rejection Ratio (dB)
Typically 100
Operating Temperature Range (°C)
-55 to 125
With its reliable performance and adherence to military standards, the OP16AJ/883C from Analog Devices Inc. is an excellent choice for engineers and designers looking for an operational amplifier that can deliver precision under pressure.