EN
  • EN
  • DE

OP07CH

Part No OP07CH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT METAL CAN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.25V/µs
Gain Bandwidth Product 600 kHz
Current - Input Bias 1.8 nA
Voltage - Input Offset 60 µV
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-8 Metal Can
Supplier Device Package Metal Can
Base Product Number OP07
Standard Package 200 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 262687-OP07CH
Ultra Librarian 3D Model Ultra Librarian OP07CH CAD Model

Description

Product Overview: OP07CH Precision Operational Amplifier

The OP07CH is a high-precision operational amplifier (op-amp) from Analog Devices Inc., renowned for its exceptional stability and low noise. This operational amplifier is designed to cater to applications requiring tight tolerance and stability over time and temperature. The OP07CH is an ideal choice for professional electronic systems where accuracy is paramount, such as in instrumentation, process control, and analog computing.

This op-amp features a very low input offset voltage of 75 µV max for OP07C (which is trimmed during manufacturing) and an offset voltage drift of merely ±1.3 µV/°C, ensuring consistent performance across a wide range of operating conditions. Additionally, the OP07CH boasts a high open-loop gain, which greatly improves the accuracy of closed-loop configurations.

The device operates over a wide supply range of ±3 V to ±18 V, providing flexibility in various power supply configurations and making it suitable for both dual and single supply operations. The OP07CH also offers a high input impedance, which minimizes the loading effect on the input signal source, thus preserving signal integrity.

The OP07CH comes in a hermetically sealed TO-99 metal can package, which provides excellent thermal performance and robustness, making it reliable in harsh environments. Its construction ensures that it is less susceptible to physical and environmental stress, thus extending the operational life of the device.

Key features of the OP07CH include:

  • Low offset voltage: 75 µV max
  • Low offset voltage drift: ±1.3 µV/°C
  • High open-loop gain
  • Wide power supply range: ±3 V to ±18 V
  • High input resistance
  • Hermetically sealed TO-99 metal can package

Engineers and designers often select the OP07CH for its reliability and precision, making it a staple in circuits where operational accuracy cannot be compromised. Whether it's for a laboratory-grade instrument or a rugged industrial application, the OP07CH from Analog Devices Inc. is a trusted component that delivers consistent, high-quality performance.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess