EN
  • EN
  • DE

MBRB10200CT-13

Part No MBRB10200CT-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 10A SCHOTTKY BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) @ If 910mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 200V
Operating Temperature - Junction -55°C ~ 175°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package TO-263 (D2Pak)
Win Source Part Number 1216213-MBRB10200CT-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name MBRB10200CT
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MBRB10200CT-13 CAD Model

Description

MBRB10200CT-13 - Schottky Barrier Rectifier from Diodes Incorporated

The MBRB10200CT-13 is a robust Schottky Barrier Rectifier designed by Diodes Incorporated, renowned for its high efficiency and reliability in power management applications. This component is engineered to cater to the needs of high-frequency systems where low power loss and high efficiency are mandatory. Encased in a D2PAK (TO-263) package, it is a surface-mount device that ensures a compact footprint on the PCB, making it highly suitable for space-constrained applications.

Key Features

  • Dual Rectifier Configuration: The device incorporates two Schottky diodes in a common cathode arrangement, allowing for efficient full-wave rectification in applications that require a high current rating and low forward voltage drop.
  • High Forward Surge Capability: MBRB10200CT-13 is capable of handling high surge currents, making it ideal for applications prone to surges and spikes, thus ensuring protection and longevity of the circuit.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss during operation, which enhances the overall efficiency of the power supply design.
  • High Junction Temperature: The device features a high junction temperature of up to 150°C, which allows for stable performance even under extreme operating conditions.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the device's reliability by providing extra protection against voltage spikes and transients.

Applications

The MBRB10200CT-13 is versatile and can be used in a wide array of applications. It is particularly well-suited for switching power supplies, converters, free-wheeling diodes, and reverse battery protection circuits. Its efficiency and reliability make it a preferred choice in consumer electronics, automotive, telecommunications, and industrial systems where power efficiency and density are crucial.

Technical Specifications

  • Package: D2PAK (TO-263)
  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 200V
  • Average Rectified Forward Current (I<sub>F(AV)): 10A
  • Peak Forward Surge Current (I<sub>FSM): 150A
  • Operating Junction Temperature Range: -55°C to +150°C

Overall, the MBRB10200CT-13 from Diodes Incorporated stands out as a high-performance solution for modern electronic circuits requiring efficient power management with minimal losses.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3712 $59.3920
380+ $0.3047 $115.7860
590+ $0.2951 $174.1090
810+ $0.2857 $231.4170
1,050+ $0.2760 $289.8000
1,400+ $0.2476 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess