EN
  • EN
  • DE

ADR291ERZ

Part No ADR291ERZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Low Noise Micropower 2.5 V and 4.096 V Precision Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.08%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 3 V ~ 15 V
Operating Supply Current 15μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141428-ADR291ERZ
Manufacturer Homepage www.analog.com
Family Name ADR291
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ADR291ERZ CAD Model

Description

The ADR291ERZ is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular product is part of the ADR291 series, which is widely recognized for its stability and accuracy in critical applications.

Key Features

  • Precision Voltage Reference: The ADR291ERZ offers a stable and precise 2.5V output voltage, which is essential for high-accuracy data conversion in a variety of systems.
  • Low Power Consumption: With a typical quiescent current of only 5µA, this voltage reference is ideal for battery-powered and portable devices where power efficiency is critical.
  • High Accuracy: The device features an initial accuracy of ±0.1% and a low temperature coefficient, ensuring reliable performance over a wide temperature range.
  • Long-Term Stability: The ADR291ERZ demonstrates excellent long-term stability, making it suitable for precision applications that require consistent performance over time.
  • Wide Operating Range: It is designed to operate over a broad supply voltage range from 4V to 12V, providing flexibility in various circuit designs.
  • Compact Package: The device is available in an 8-lead SOIC package, enabling it to fit into space-constrained applications.

Applications

The ADR291ERZ is versatile and can be used in a wide array of applications. It is particularly suited for:

  • Data conversion systems
  • Battery-powered and portable equipment
  • Precision instrumentation
  • Industrial process control systems
  • Automotive electronics

Conclusion

The ADR291ERZ from Analog Devices Inc. is a robust, precise, and low-power voltage reference IC that delivers consistent performance for a multitude of precision applications. Its combination of accuracy, stability, and low power consumption makes it an ideal choice for engineers and designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8385 $65.5155
6+ $17.9188 $107.5128
9+ $17.3588 $156.2292
12+ $16.7989 $201.5868
16+ $16.2389 $259.8224
21+ $14.5590 $305.7390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess