EN
  • EN
  • DE

MAX241EEAI+T

Part No MAX241EEAI+T
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/5 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000215-MAX241EEAI+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Type Transceiver
Package Tape & Reel (TR)
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Ultra Librarian 3D Model Ultra Librarian MAX241EEAI+T CAD Model

Description

Product Overview: MAX241EEAI+T

The MAX241EEAI+T from Analog Devices Inc. is a high-performance, integrated circuit designed for reliable data communication in challenging environments. This device is a part of the MAX241 series, which are precision-engineered to provide robust serial communication capabilities with enhanced electrostatic discharge (ESD) protection.

Constructed with a focus on durability and efficiency, the MAX241EEAI+T offers a versatile interface that is suitable for a multitude of applications ranging from industrial control systems to complex data acquisition units. The device is particularly adept at converting signals from a digital microcontroller into the proper signaling for communication over RS-232 networks.

Key Features:

  • Interface Type: The MAX241EEAI+T supports RS-232 interface standards, ensuring compatibility with a wide range of serial communication protocols.
  • Number of Drivers/Receivers: This IC comes with multiple drivers and receivers, allowing for simultaneous transmission and reception of serial data.
  • Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power requirements for different system designs.
  • ESD Protection: The device includes built-in ESD protection circuitry, safeguarding the device against static electricity and enhancing its reliability in electrically noisy environments.
  • Package / Case: The MAX241EEAI+T is available in a SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate within an extended industrial temperature range, ensuring stable performance under varying environmental conditions.

Applications:

The versatility of the MAX241EEAI+T makes it an excellent choice for a range of applications, including but not limited to:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Data acquisition systems
  • Networking equipment
  • Peripheral device interfaces

With its robust design and advanced features, the MAX241EEAI+T from Analog Devices Inc. stands out as a reliable solution for any application requiring high-quality RS-232 communication. Its combination of performance, protection, and packaging makes it a valuable component in any designer's toolkit.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
8+ $13.3919 $107.1352
12+ $12.9734 $155.6808
16+ $12.5549 $200.8784
21+ $12.1364 $254.8644
28+ $10.8809 $304.6652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess