EN
  • EN
  • DE

MAX22513ATI+

Part No MAX22513ATI+
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/0 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197429-MAX22513ATI+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers
Package Tray
Product Status Active
Type Transceiver
Number of Drivers/Receivers 1/0
Duplex Half
Voltage - Supply 8V ~ 36V
Ultra Librarian 3D Model Ultra Librarian MAX22513ATI+ CAD Model

Description

The MAX22513ATI+ is a sophisticated integrated transceiver module designed by Analog Devices Inc., a leader in the semiconductor industry. This robust component is tailored for industrial applications that demand high reliability and performance in challenging environments. The MAX22513ATI+ is part of a family of dual-driver ICs that are engineered to provide both isolated power and isolated data channels in a single package.

Key Features

  • Integrated Power and Data Isolation: The MAX22513ATI+ offers a combination of isolated power and data in one compact package, simplifying design and reducing board space.
  • High Electromagnetic Compatibility (EMC): Designed with EMC in mind, this transceiver ensures reliable operation in electrically noisy environments, making it ideal for industrial automation.
  • Extended Temperature Range: It operates efficiently across a wide temperature range, from -40°C to +125°C, ensuring performance in extreme conditions.
  • Robust Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the transceiver against various electrical hazards.
  • High Integration: The MAX22513ATI+ integrates multiple functions, reducing the need for additional components and simplifying the overall design.

Applications

The versatility of the MAX22513ATI+ makes it suitable for a wide range of industrial applications, including but not limited to:

  • Programmable Logic Controllers (PLCs)
  • Industrial Control Systems
  • Sensor Interfaces
  • Networked Automation
  • Motor Control Centers

Technical Specifications

Parameter Value
Package/Case 28-WFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C to +125°C
Data Rate 1Mbps
Isolation Voltage 600Vrms

In conclusion, the MAX22513ATI+ from Analog Devices Inc. is an exceptional choice for designers looking to enhance their industrial systems with a reliable, high-performing integrated transceiver that offers both power and data isolation in a singular, efficient package.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1757 $54.5271
7+ $14.9134 $104.3938
11+ $14.4474 $158.9214
15+ $13.9813 $209.7195
19+ $13.5153 $256.7907
25+ $12.1172 $302.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess