EN
  • EN
  • DE

MAX17260SEWL+

Part No MAX17260SEWL+
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203525-MAX17260SEWL+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Series ModelGauge™
Package Strip
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 9-WFBGA, WLBGA
Ultra Librarian 3D Model Ultra Librarian MAX17260SEWL+ CAD Model

Description

Product Overview: MAX17260SEWL+ from Analog Devices Inc.

The MAX17260SEWL+ is a sophisticated fuel gauge IC from Analog Devices Inc., designed to provide precise battery state-of-charge (SOC) readings that help in extending the life and enhancing the performance of rechargeable lithium-ion batteries. This compact, single-cell fuel gauge with ModelGauge™ m5 EZ algorithm is a perfect fit for a wide array of portable devices such as smartphones, tablets, laptops, and smart wearables.

Key Features

  • ModelGauge m5 EZ Algorithm: The MAX17260SEWL+ incorporates the innovative ModelGauge m5 EZ algorithm which eliminates the need for battery characterization for most applications. This advanced feature provides a robust fuel gauging and reduces design complexity.
  • High Accuracy: It offers high accuracy in measuring SOC with as low as ±7% error in SOC calculations over a wide range of operating conditions.
  • Low Quiescent Current: Designed for power-sensitive applications, the device boasts an extremely low quiescent current that helps in minimizing battery drain when in standby or in active mode.
  • Easy to Implement: The MAX17260SEWL+ is engineered for ease of implementation, requiring minimal external components, which helps in reducing overall design footprint and costs.
  • Dynamic Power Estimates: It provides dynamic power and current estimates, which are crucial for power management and for predicting the remaining battery life accurately.

Applications

The MAX17260SEWL+ is versatile and can be employed in a vast array of portable electronics where accurate fuel gauging is essential. It is particularly useful in:

  • Smartphones and Tablets
  • Wearable Devices
  • Wireless Headphones
  • Portable Gaming Consoles
  • Health and Fitness Monitors
  • Smart Home Automation Devices

Technical Specifications

  • Voltage Range: Operates over a wide voltage range to accommodate various battery chemistries.
  • Communication Interface: Features an I2C interface for communication with the host device, allowing for easy integration into system designs.
  • Temperature Range: Designed to operate across a broad temperature range, ensuring reliable performance under varying environmental conditions.

The MAX17260SEWL+ from Analog Devices Inc. is a reliable and precise solution for battery fuel gauging, which enhances user experience by providing accurate battery level indications and helps in safeguarding battery health over its lifespan.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8017 $52.1105
135+ $0.7510 $101.3850
210+ $0.7256 $152.3760
300+ $0.6749 $202.4700
385+ $0.6495 $250.0575
485+ $0.6242 $302.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess