EN
  • EN
  • DE

MAX17041G+T

Part No MAX17041G+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 2CELL 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000553-MAX17041G+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Series ModelGauge™
Package Tape & Reel (TR)
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 2
Interface I²C
Ultra Librarian 3D Model Ultra Librarian MAX17041G+T CAD Model

Description

Product Overview: MAX17041G+T from Analog Devices Inc.

The MAX17041G+T is a compact, high-precision fuel gauge integrated circuit (IC) from Analog Devices Inc., designed to monitor the state of charge (SoC) of single-cell lithium-ion (Li+) batteries. This IC is a vital component for portable applications, where accurate battery monitoring is essential to ensure reliable operation and optimize battery life.

Key Features

  • ModelGauge™ Technology: The MAX17041G+T employs Analog Devices' proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications. This technology provides a robust fuel gauging capability by combining the virtues of traditional coulomb counting with the simplicity of voltage-based monitoring.
  • High Accuracy: It delivers high accuracy in measuring the state of charge of the battery, providing users with a precise understanding of the remaining battery life. This accuracy is maintained over a wide range of operating conditions, including temperature variations.
  • Low Quiescent Current: The device is optimized for power-sensitive applications with its low quiescent current, which extends battery life by minimizing the power consumed by the fuel gauge itself.
  • Easy Integration: With its small package size and minimal external component requirement, the MAX17041G+T is easy to integrate into various designs, making it a versatile choice for a wide array of portable electronic devices.
  • I2C Interface: The fuel gauge features an I2C interface, allowing for easy communication with a host microcontroller or processor. This simplifies the retrieval of battery information and facilitates integration into system designs.

Applications

The MAX17041G+T is ideal for a range of portable devices, such as:

  • Smartphones and tablets
  • Portable media players
  • Wireless headsets and earbuds
  • Health and fitness monitors
  • Handheld gaming devices

With its advanced features and proven reliability, the MAX17041G+T from Analog Devices Inc. is a top choice for designers looking to implement accurate battery management in their next-generation portable products. Its ease of use, combined with the precision of the ModelGauge algorithm, makes it an indispensable component for battery-powered device development.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess