EN
  • EN
  • DE

MAX16141AAF/V+T

Part No MAX16141AAF/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description 36V ORING MOSFET CONTRLR W/VOLT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196817-MAX16141AAF/V+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian MAX16141AAF/V+T CAD Model

Description

Product Overview: MAX16141AAF/V+T from Analog Devices Inc.

The MAX16141AAF/V+T is a state-of-the-art, high-precision overvoltage protector designed by Analog Devices Inc., a leader in the semiconductor industry. This robust component is engineered to safeguard sensitive electronic circuits from harmful voltage spikes and surges that can lead to system failure or reduced lifespan. The device is particularly well-suited for applications requiring strict power supply regulation and protection, such as automotive electronics, industrial control systems, and telecommunications equipment.

Key Features

  • Wide Operating Voltage Range: The MAX16141AAF/V+T can handle a broad range of input voltages, making it versatile for various applications.
  • High Accuracy: It offers precise overvoltage protection, ensuring devices operate within safe voltage levels.
  • Fast Response Time: The component reacts swiftly to overvoltage conditions, providing timely protection to downstream circuitry.
  • Low Quiescent Current: Its design emphasizes energy efficiency, which is critical for battery-powered devices.
  • Compact Packaging: The device comes in a small form factor, suitable for space-constrained applications.

Applications

The versatility of the MAX16141AAF/V+T allows it to be integrated into a wide array of electronic systems. Its primary applications include:

  • Automotive electronics where reliability under harsh conditions is paramount.
  • Portable devices that require efficient power management.
  • Industrial systems that need robust protection against power transients.
  • Telecommunication infrastructure where consistent performance is critical.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the MAX16141AAF/V+T is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments. With its advanced protection features, the MAX16141AAF/V+T is an ideal solution for designers looking to enhance the safety and longevity of their electronic products.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team. The MAX16141AAF/V+T is not only a testament to Analog Devices Inc.'s innovation but also to their dedication to providing solutions that drive the electronics industry forward.

You May Also Be Interested in

Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4816 $56.8896
13+ $7.7798 $101.1374
20+ $7.5366 $150.7320
28+ $7.2935 $204.2180
36+ $7.0504 $253.8144
48+ $6.3211 $303.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 897 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess